EN
  • EN
  • DE

LP3913SQX-AC/NOPB

Part No LP3913SQX-AC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHRGR 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Family Name LP3913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3913SQX-AC-ND, LP3913SQX-AC/NOPB-ND, -LP3913SQX, 296-37613-2, LP3913SQX-AC, 296-37613-1, -296-37613-1-ND, 296-37613-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877939-LP3913SQX-AC/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3913SQX-AC/NOPB CAD Model

Description

Product Overview: LP3913SQX-AC/NOPB

The LP3913SQX-AC/NOPB is a highly integrated power management IC designed by Texas Instruments, tailored for portable applications. It is a versatile solution that simplifies the power supply design by integrating multiple linear regulators, a battery charger, and a white LED driver, among other features. This device is particularly suited for handheld devices, such as smartphones, tablets, and digital cameras, where space is at a premium and power efficiency is crucial.

Key Features

  • Multiple Voltage Rails: The LP3913SQX-AC/NOPB includes several regulated outputs, providing a variety of voltage levels to power different components within the system.
  • Integrated Battery Charger: With an onboard battery charger, this IC allows for direct charging of Lithium-Ion batteries, offering a complete power management solution.
  • White LED Driver: The built-in white LED driver is capable of driving several LEDs, which is ideal for backlighting LCD displays in portable devices.
  • High Efficiency: Designed for battery-powered applications, the LP3913SQX-AC/NOPB emphasizes high efficiency to maximize battery life.
  • Small Footprint: The compact nature of the IC makes it an excellent choice for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system from overheating.

Applications

The LP3913SQX-AC/NOPB is well-suited for a wide range of portable applications, including but not limited to:

  • Smartphones and Tablets
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3913SQX-AC/NOPB is no exception. This product is available in a lead-free, environmentally friendly package and is designed to meet the rigorous standards of portable device manufacturers.

Conclusion

The LP3913SQX-AC/NOPB from Texas Instruments stands out as a comprehensive power management solution, integrating multiple features into a single IC. Its capability to support various aspects of portable device power requirements, from battery charging to efficient voltage regulation, makes it an indispensable component for modern electronic devices where efficiency and space-saving are paramount.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2145 $51.0725
12+ $8.3812 $100.5744
19+ $8.1193 $154.2667
26+ $7.8574 $204.2924
33+ $7.5954 $250.6482
45+ $6.8097 $306.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,041 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess