EN
  • EN
  • DE

LP3913SQ-AD/NOPB

Part No LP3913SQ-AD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/CHRGR 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-WQFN (6x6)
Win Source Part Number 1056643-LP3913SQ-AD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3913SQ-AD/NOPB CAD Model

Description

The LP3913SQ-AD/NOPB is a multifaceted power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is engineered to cater to the power requirements of high-performance, portable electronic devices such as smartphones, tablets, and other handheld gadgets. With its compact form factor and high level of integration, the LP3913SQ-AD/NOPB offers a comprehensive solution for managing multiple power rails within a single chip, thereby reducing system complexity and saving on board space.

Key Features

  • Multiple Voltage Rails: The device provides several regulated voltage rails, ensuring stable power delivery to various subsystems within the electronic device.
  • High Efficiency: Designed with energy efficiency in mind, the LP3913SQ-AD/NOPB helps prolong battery life by minimizing power loss during regulation.
  • Integrated Battery Charger: It includes an integrated battery charging controller, supporting Li-Ion and Li-Polymer chemistries, with features such as pre-charge and termination for safe and efficient charging.
  • Flexible Configuration: The PMIC is highly configurable, allowing designers to tailor its operation to the specific needs of their application via programmable settings.
  • Protection Features: It is equipped with a suite of protection features, including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage from abnormal conditions.

Applications

The LP3913SQ-AD/NOPB is ideal for a wide range of applications that require efficient power management, particularly in portable and battery-powered devices where space is at a premium and power efficiency is crucial. It is an excellent choice for designers looking to enhance the performance and reliability of their power-sensitive applications.

Package and Availability

The device is available in a compact 40-WQFN (Squad Flat No-Lead) package, marked with the orderable part number LP3913SQ-AD/NOPB. The "NOPB" suffix indicates that this product is manufactured with a lead-free ("No Lead") composition, in line with environmental standards and regulations. For pricing, purchasing, and further technical details, customers can visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess