EN
  • EN
  • DE

LP3906SQ-JXXI

Part No LP3906SQ-JXXI
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C ompatible
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1042+
Reference case WQFN24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 754322-LP3906SQ-JXXI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3906SQ-JXXI CAD Model

Description

Product Overview: Texas Instruments LP3906SQ-JXXI

The Texas Instruments LP3906SQ-JXXI is a highly integrated power management IC designed to meet the demanding requirements of portable and space-constrained electronic devices. This advanced component combines two high-efficiency, fast-response, step-down DC-DC converters with two low-dropout (LDO) regulators, making it an ideal solution for supplying power to various subsystems within a single device.

Key Features

  • Dual Step-Down Converters: The LP3906SQ-JXXI includes two efficient buck converters with a wide input voltage range, providing stable and reliable power conversion for components requiring different voltage levels.
  • Low-Dropout Regulators: In addition to the buck converters, two LDO regulators offer low noise, high PSRR (power supply rejection ratio), and low quiescent current, which is critical for maintaining battery life in portable applications.
  • Adjustable Output Voltage: The output voltage of both the DC-DC converters and the LDOs can be externally adjusted, allowing for precise voltage regulation tailored to the needs of specific circuits or components.
  • Thermal Shutdown Protection: To ensure the longevity and reliability of the device, the LP3906SQ-JXXI features built-in thermal shutdown protection, which prevents damage due to overheating.
  • Overcurrent Protection: The power management IC also includes overcurrent protection for both the step-down converters and the LDOs, safeguarding the circuitry from unexpected current spikes.

Applications

The LP3906SQ-JXXI is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and other portable devices
  • Wireless communication systems
  • Portable media players
  • Handheld GPS units
  • Digital cameras and camcorders

Package and Quality

The Texas Instruments LP3906SQ-JXXI comes in a compact 24-pin WQFN (Wettable Flank Quad Flat No-Lead) package that ensures a minimal footprint on the PCB while allowing for excellent thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1401 $53.8213
30+ $3.3971 $101.9130
46+ $3.2909 $151.3814
63+ $3.1847 $200.6361
82+ $3.0786 $252.4452
109+ $2.7601 $300.8509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,101 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess