EN
  • EN
  • DE

AP3771BK6TR-BG1

Part No AP3771BK6TR-BG1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Adapters
Voltage - Supply 30V
Current - Supply 400 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP3771
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 817339-AP3771BK6TR-BG1
Ultra Librarian 3D Model Ultra Librarian AP3771BK6TR-BG1 CAD Model

Description

Introducing the AP3771BK6TR-BG1 Power Management IC

The AP3771BK6TR-BG1 is a cutting-edge power management integrated circuit (PMIC) from Diodes Incorporated, designed to deliver efficient power solutions for a variety of applications. This versatile component is ideal for designers looking to optimize power consumption and enhance the performance of their electronic devices.

Key Features

  • High Integration: The AP3771BK6TR-BG1 integrates multiple power management functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: With its advanced power-saving features, this PMIC ensures minimal power loss and maximizes energy efficiency, making it suitable for eco-friendly and battery-powered devices.
  • Compact Design: The device comes in a space-saving package, ideal for applications where board space is at a premium.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring compatibility with diverse electronic systems.
  • Protection Features: The AP3771BK6TR-BG1 is equipped with multiple protection mechanisms, including over-voltage, over-current, and thermal shutdown, to safeguard the device and the system it powers.

Applications

The AP3771BK6TR-BG1 is suitable for an extensive array of applications. Its versatility makes it an excellent choice for:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Charging Systems
  • Energy Management Solutions

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The AP3771BK6TR-BG1 is manufactured under strict quality control standards, ensuring that each chip meets the highest levels of performance and durability. This PMIC is a reliable solution for designers and manufacturers seeking to enhance their products with efficient power management.

Ordering Information

The AP3771BK6TR-BG1 is available in a convenient tape and reel package, facilitating easy handling and assembly during the manufacturing process. Its product code reflects the package type and quantity, ensuring accurate and efficient ordering for production requirements.

With its robust feature set and Diodes Incorporated's reputation for quality, the AP3771BK6TR-BG1 is the ideal choice for your next power management project.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Intersil
Lowest to $2.8378
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess