EN
  • EN
  • DE

LP3905SDX-30

Part No LP3905SDX-30
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit For Low Power Handheld Applications | IC PWR MANAGEMENT DUAL 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Handheld/Mobile Devices
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Family Part Number LP3905
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1203642-LP3905SDX-30
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3905SDX-30 CAD Model

Description

The LP3905SDX-30 is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is specifically engineered to cater to the needs of portable and space-constrained applications where efficient power management is critical.

Key Features

  • Dual Channel Output: The LP3905SDX-30 is equipped with two independently regulated output channels, providing maximum flexibility in power supply design.
  • High Efficiency: With an emphasis on energy conservation, this device offers high-efficiency step-down conversion, which is essential for battery-operated devices.
  • Low Dropout (LDO) Regulators: The inclusion of LDO regulators ensures a stable and clean power supply, even when the input voltage is very close to the output voltage.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, ensuring compatibility with a wide range of devices.
  • Power-Saving Mode: The LP3905SDX-30 features a power-saving mode that significantly reduces quiescent current, thus extending battery life in portable applications.
  • Thermal Shutdown Protection: To safeguard against overheating, the device includes thermal shutdown protection, which automatically disables the output if the internal temperature exceeds a safe threshold.
  • Overcurrent Protection: The built-in overcurrent protection prevents damage to the PMIC and the powered device in the event of a short circuit or excessive load.

Applications

The LP3905SDX-30 is ideally suited for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wireless headsets and audio devices
  • Portable gaming systems
  • Wearable technology
  • GPS devices

Conclusion

With its dual-channel output, high efficiency, and robust protection features, the LP3905SDX-30 from Texas Instruments stands out as an exemplary power management solution for designers looking to optimize their portable and compact electronic systems. Its adjustable voltage output and power-saving capabilities make it a versatile choice for a multitude of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess