EN
  • EN
  • DE

LP3905SDX-00/NOPB

Part No LP3905SDX-00/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT DUAL 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Handheld/Mobile Devices
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x4)
Win Source Part Number 779824-LP3905SDX-00/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3905SDX-00/NOPB CAD Model

Description

The LP3905SDX-00/NOPB is a versatile, high-performance power management IC designed by Texas Instruments to cater to the demanding needs of modern electronic devices. This efficient and reliable solution is engineered to provide dual channel power supply, making it an ideal choice for portable and battery-powered applications.

Key Features

  • Dual Output Voltage Regulators: The device includes two independently regulated output voltages, which can be programmed via an external resistor. This flexibility allows it to power multiple components within a system efficiently.
  • High Efficiency: With an emphasis on power conservation, the LP3905SDX-00/NOPB offers a high-efficiency operation that extends battery life, crucial for portable devices.
  • Low Noise Performance: The low dropout (LDO) linear regulators ensure minimal noise in the power supply, which is essential for sensitive RF and analog circuits.
  • Power-On Reset (POR): The integrated POR circuit provides reliable reset signaling for microprocessors or digital systems, ensuring proper startup and operation.

Applications

The LP3905SDX-00/NOPB is perfectly suited for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras and Camcorders
  • Wireless LAN and Bluetooth Devices

Technical Specifications

Parameter Value
Output Voltage (Channel 1) Adjustable via external resistor
Output Voltage (Channel 2) Adjustable via external resistor
Package Type WSON
Operating Temperature Range -40°C to 125°C

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LP3905SDX-00/NOPB is no exception. It is designed to meet the rigorous standards required by the industry, ensuring consistent performance and a long operational lifespan.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess