EN
  • EN
  • DE

LP3470M5-4.00/NOPB

Part No LP3470M5-4.00/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CIRCUIT RESET PWR-ON SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -20°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115641-LP3470M5-4.00/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3470M5-4.00/NOPB CAD Model

Description

The LP3470M5-4.00/NOPB is a high-quality microprocessor supervisory circuit manufactured by Texas Instruments, designed to enhance the performance and efficiency of microprocessor-based systems. This product is primarily used in digital systems that require precise monitoring of power supply and battery functions.

  • Nominal Voltage: 4.0V, suitable for a wide range of applications.
  • Function: Monitors the system voltage and resets the system when the voltage drops below a preset threshold.
  • Package: Five-pin SOT-23 package, compact and suitable for high-density circuit board applications.
  • Low Supply Current: Low supply current of 15µA, making it an energy-efficient solution.
  • Manual Reset Input: Provides users with the flexibility to manually initiate a reset.
  • Power-Fail Comparator: Provides an early warning of impending power failure, adding an extra layer of protection.
  • Compliance: RoHS compliant and lead-free (NOPB), environmentally friendly.

In conclusion, the LP3470M5-4.00/NOPB is a high-performance, feature-rich microprocessor supervisory circuit that offers a compact, energy-efficient solution for a wide range of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess