EN
  • EN
  • DE

LP3470M5-2.93/NOPB

Part No LP3470M5-2.93/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC CIRCUIT RESET PWR-ON SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -20°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 128001-LP3470M5-2.93/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3470M5-2.93/NOPB CAD Model

Description

The LP3470M5-2.93/NOPB is a high-performance microprocessor supervisory circuit manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors, and a wide array of other innovative solutions. This product is part of Texas Instruments' expansive portfolio of microprocessor supervisory circuits, which are designed to improve the safety, reliability, and efficiency of a variety of electronic applications.

  • Threshold Voltage: 2.93V
  • Maximum Supply Voltage: 5.5V
  • Package: SOT-23-5
  • Features: Manual reset input, reset timeout of 140ms (minimum), power-fail comparator
  • Operating Temperature Range: -40°C to 85°C
  • Compliance: RoHS compliant, lead-free

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess