The LP3470M5-2.63/NOPB is a high-quality and highly reliable product from Texas Instruments, a global leader in the semiconductor industry. This device is a microprocessor supervisory circuit that has been designed to monitor system voltages as low as 1.6V, making it an ideal choice for a wide range of applications, including battery-powered portable devices, handheld devices, and other low-voltage microprocessor systems.
- Threshold Voltage: 2.63V
- Maximum Supply Voltage: 5.5V
- Package: 5-pin SOT-23
- Features: Manual reset input, open-drain active-low RESET output, low quiescent current
- Operating Temperature Range: -40°C to 85°C
- Compliance: RoHS compliant, lead-free