EN
  • EN
  • DE

665336\4GB\512Mx8\8C

Part No 665336\4GB\512Mx8\8C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948712-665336\4GB\512Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 665336\4GB\512Mx8\8C CAD Model

Description

The Elpida 665336 memory module is a 4GB DDR3 SDRAM module designed for use in various computing devices, including laptops, desktops, and embedded systems. It is characterized by its 512Mx8 organization and 8C component configuration.

Applications:

  • Laptops and Notebooks: Provides essential system memory for smooth operation of portable computers.
  • Desktop PCs: Enables efficient multitasking and supports running various software applications.
  • Embedded Systems: Supplies memory for industrial control systems, medical devices, and other embedded applications.
  • Small Form Factor PCs: Fits into compact computer systems where space is limited.
  • Networking Devices: Used in routers, switches, and other networking equipment to support data processing and storage.

Features:

  • 4GB Capacity: Offers adequate memory space for most everyday computing tasks.
  • DDR3 SDRAM: Leverages DDR3 technology for fast data transfer rates.
  • 512Mx8 Organization: Organized as 512M words x 8 bits, ensuring efficient data handling.
  • 8C Component Configuration: Employs an 8-chip configuration for balanced performance and density.
  • High Bandwidth: Provides sufficient bandwidth to support demanding applications.
  • Low Power Consumption: Optimizes power usage for longer battery life in portable devices and reduced energy costs in desktops.
  • JEDEC Compliant: Adheres to JEDEC standards for compatibility and reliable operation.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Faster Application Loading: Reduces application load times, improving user experience.
  • Enhanced System Responsiveness: Contributes to a more responsive and fluid computing experience.
  • Stable and Reliable Operation: JEDEC compliance ensures dependable performance under various operating conditions.
  • Energy Efficiency: Low power consumption contributes to longer battery life and reduced energy costs.

Additional Details:

The Elpida 665336 memory module typically operates at a specified clock frequency (e.g., 1333MHz or 1600MHz) and voltage (e.g., 1.5V). It incorporates features such as on-die termination (ODT) and dynamic calibration to improve signal integrity and stability. The module is typically available in a 240-pin DIMM form factor. Detailed information regarding timing parameters, operating temperature range, and power consumption can be found in the official product datasheet from Elpida Memory.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess