The LP2996LQX/NOPB is a high-performance, dual-channel DDR (Double Data Rate) memory power supply solution from Texas Instruments. This innovative product is designed to provide the most efficient and reliable power management for DDR, DDR II, DDR III, and DDR IV memory systems.
- Features: Two high-speed operational amplifiers, two linear regulators with a continuous output current of up to 3A, integrated precision voltage reference, and feedback divider.
- Package: Compact 24-pin LLP package
- Operating Temperature Range: -40°C to +125°C
- Protection Features: Over-temperature and short-circuit protection
- Efficiency: Low quiescent current of 1mA (typical) and a shutdown current of less than 1µA
- Input Voltage Range: 2.5V to 5.5V