EN
  • EN
  • DE

BCR321UE6327HTSA1

Part No BCR321UE6327HTSA1
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 250MA SC74-6 / LED Driver IC 1 Output Linear Dimming 250mA PG-SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Infineon Technologies
Series Automotive, AEC-Q101
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Max) 25V
Voltage - Output 16V
Current - Output / Channel 250mA
Frequency 10kHz
Applications Lighting, Signage
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package PG-SC74-6
Base Product Number BCR321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BCR321UE6327INTR,BCR 321U E6327INDKR-ND,BCR321UE6327HTSA1TR,BCR 321U E6327INCT,INFINFBCR321UE6327HTSA1,BCR 321U E6327INDKR,2156-BCR321UE6327HTSA1,BCR321UE6327HTSA1DKR,SP000665918,BCR 321U E6327,BCR 321U E6327INTR,BCR321UE6327INCT,BCR321UE6327INDKR,BCR321UE6327HTSA1CT,BCR 321U E6327INCT-ND,BCR321UE6327,BCR 321U E6327INTR-ND
Standard Package 3,000
Win Source Part Number 1036270-BCR321UE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BCR321UE6327HTSA1 CAD Model

Description

The Infineon Technologies BCR321UE6327HTSA1 is an integrated circuit with linear type and is part of the Automotive, AEC-Q101 series.

  • Package: tape and reel package
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Voltage Output: 16V
  • Frequency: 10kHz
  • Current Output: 250mA
  • Internal Switch: Yes
  • Topology: -
  • Outputs: one output
  • Voltage Supply Range: - to 25V
  • Package/Case: SC-74, SOT-457 package/case
  • Temperature Range: operating
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99 component
  • REACH: unaffected

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,370 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess