The LP2936MP-5.0 from Texas Instruments is a high-quality, fixed-output voltage regulator designed for a wide range of applications. Known for its low dropout performance, the LP2936MP-5.0 is particularly suited for battery-powered systems where efficiency and reliability are of paramount importance.
Key Features:
- Output Voltage: Provides a precise 5.0V fixed output, which is essential for consistent performance in electronic circuits.
- Low Dropout Voltage: The regulator maintains its performance with minimal difference between the input and output voltages, making it ideal for low-voltage operations.
- Output Current: Capable of delivering up to 150mA of continuous output current, sufficient for a variety of low-power devices.
- High Accuracy: Output voltage accuracy is maintained within ±1%, ensuring reliable operation of sensitive electronic components.
- Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the longevity of the regulator and the safety of your application.
- Low Quiescent Current: Exhibits a low quiescent current, which is beneficial for battery life extension in portable applications.
Applications:
The LP2936MP-5.0 is versatile and can be used in various applications, including:
- Battery-powered equipment
- Portable consumer electronics
- Microcontroller power supplies
- Automotive electronics
- Solar-powered devices
Package and Quality:
The device is available in a robust 8-pin SOIC (Small Outline Integrated Circuit) package, which allows for efficient heat dissipation and space-saving on PCBs. Texas Instruments ensures high manufacturing standards, with the LP2936MP-5.0 being a testament to their commitment to quality and reliability.
For engineers and designers seeking a dependable voltage regulator that combines performance with practicality, the LP2936MP-5.0 is an excellent choice. Its specifications and features make it a go-to component for maintaining stable voltages in a variety of electronic products.