EN
  • EN
  • DE

KVR16LR11S8/4I

Part No KVR16LR11S8/4I
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948474-KVR16LR11S8/4I
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16LR11S8/4I CAD Model

Description

The KVR16LR11S8/4I is a 4GB DDR3L (Double Data Rate 3 Low Voltage) ECC (Error-Correcting Code) Registered DIMM (Dual In-Line Memory Module) from Kingston. It's designed for servers and workstations that require high reliability and error detection/correction capabilities. The 16 in the part number signifies a clock speed of 1600MHz (PC3L-12800).

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers
  • Network infrastructure

Features:

  • 4GB capacity
  • DDR3L technology (1.35V)
  • 1600MHz clock speed (PC3L-12800)
  • ECC Registered DIMM
  • 240-pin DIMM
  • Single Rank (S) x8 organization
  • RoHS compliant

Benefits:

  • Increased system stability and reliability due to ECC
  • Reduced power consumption with DDR3L technology
  • Improved performance with 1600MHz clock speed
  • Easy installation with standard DIMM form factor
  • Compatible with a wide range of servers and workstations

Additional Details:

The Kingston KVR16LR11S8/4I is designed to provide high-performance and reliable memory for demanding server and workstation applications. The ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes. The DDR3L technology operates at a lower voltage (1.35V) compared to standard DDR3 memory (1.5V), reducing power consumption and heat generation. The 1600MHz clock speed provides fast data transfer rates, improving overall system performance. The registered DIMM design enhances signal integrity and stability, especially in systems with multiple memory modules. The 240-pin DIMM form factor is a standard for DDR3 memory modules, ensuring compatibility with a wide range of motherboards. The Single Rank x8 organization refers to the arrangement of memory chips on the module. When installing memory modules, it is important to consult the motherboard documentation for the correct installation procedure and memory configuration. It is also important to ensure that the memory modules are compatible with the motherboard and the processor. Always refer to the official Kingston datasheet for the most accurate and up-to-date specifications, including timings, voltage requirements, and supported features. Incorrect installation or incompatible memory modules can result in system instability or failure.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess