EN
  • EN
  • DE

LOG2112AIDW

Part No LOG2112AIDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOGARITHMIC AND LOG RATIO AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Logarithmic
Number of Circuits 2
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1.4MHz
-3db Bandwidth 45kHz
Current - Input Bias 5pA
Voltage - Input Offset 300μV
Operating Supply Current 1.25mA
Output Current per Channel 18mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -5°C ~ 75°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1202712-LOG2112AIDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LOG2112
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LOG2112AIDW CAD Model

Description

Product Overview: LOG2112AIDW

The LOG2112AIDW is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern electronics. This precision device is part of Texas Instruments' extensive portfolio of logic level translators and is engineered to provide seamless voltage level translation between different logic levels.

Key Features

  • Wide Voltage Range: The LOG2112AIDW supports a broad range of input and output voltage levels, making it highly versatile for interfacing between devices operating at different logic levels.
  • High-Speed Operation: Engineered for performance, this component enables high-speed signal processing, ensuring minimal delay in data communication and processing applications.
  • Dual-Supply Voltage Translation: It can operate with dual supply voltages, which allows it to translate signals between two distinct voltage domains seamlessly.
  • Robust ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, providing resilience against the damaging effects of static electricity.
  • Low Power Consumption: With its focus on energy efficiency, the LOG2112AIDW maintains low power consumption, making it suitable for battery-powered and power-sensitive applications.

Applications

The LOG2112AIDW is ideal for a wide range of applications where logic level translation is required. It is particularly useful in scenarios where interfacing between microcontrollers and peripherals with different voltage requirements is necessary. This includes:

  • Multi-voltage systems
  • Data communication interfaces
  • Microcontroller-based systems
  • Portable and battery-powered devices

Package and Quality

The LOG2112AIDW is offered in a robust industry-standard SOIC package, ensuring compatibility with a wide range of PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent quality standards and is designed to deliver reliable performance over its operational lifespan.

Conclusion

For designers and engineers looking for a reliable logic level translator, the LOG2112AIDW from Texas Instruments stands out as a top choice. Its combination of versatility, high-speed performance, and energy efficiency makes it an essential component for modern electronic systems requiring voltage level translation.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2865 $90.5730
3+ $37.1582 $111.4746
5+ $35.9970 $179.9850
6+ $34.8358 $209.0148
8+ $33.6746 $269.3968
10+ $30.1910 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 601 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess