EN
  • EN
  • DE

LMZM33606RLXR

Part No LMZM33606RLXR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1-20V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 20V 6A 3.5V - 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output 1 1 ~ 20V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 105°C
Efficiency 91%
Mounting Type Surface Mount
Package / Case 41-PowerBQFN Module
Size / Dimension 0.63" L x 0.39" W x 0.16" H (16.0mm x 10.0mm x 4.1mm)
Supplier Device Package 41-B2QFN (16x10)
Base Product Number LMZM33606
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 846014-LMZM33606RLXR
Ultra Librarian 3D Model Ultra Librarian LMZM33606RLXR CAD Model

Description

Introducing the LMZM33606RLXR Power Module from Texas Instruments

The LMZM33606RLXR is a high-efficiency, easy-to-use power module from the renowned semiconductor manufacturer, Texas Instruments (TI). This compact power solution is designed to simplify the power supply design for a wide range of applications by integrating a synchronous step-down DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low-profile package.

Key Features

  • Wide Input Voltage Range: The LMZM33606RLXR operates over a broad input voltage range of 4V to 36V, making it suitable for various applications, from industrial to automotive systems.
  • High Output Current: It delivers up to 6A of continuous output current, ensuring reliable performance for high-power applications.
  • Efficient Power Conversion: The module boasts high-efficiency power conversion, which can lead to energy savings and reduced heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 12V, providing design flexibility to meet specific voltage requirements.
  • Integrated Thermal Management: With an integrated heat sink and excellent thermal performance, the LMZM33606RLXR can operate reliably in challenging thermal environments.
  • Compact Footprint: The power module comes in a low-profile, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the LMZM33606RLXR makes it an ideal choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Industrial automation and control systems
  • Automotive infotainment and telematics
  • Networking equipment
  • Enterprise computing and storage

Design Support

TI provides comprehensive design support for the LMZM33606RLXR, including detailed datasheets, application notes, and an array of design tools. This support helps engineers to accelerate the development process and bring products to market faster.

With its robust feature set and TI's renowned support, the LMZM33606RLXR power module represents a reliable and efficient solution for meeting the demanding power requirements of modern electronic devices.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2597 $69.7791
6+ $19.0849 $114.5094
9+ $18.4885 $166.3965
12+ $17.8921 $214.7052
15+ $17.2957 $259.4355
20+ $15.5065 $310.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess