EN
  • EN
  • DE

LMZ36002RVQR

Part No LMZ36002RVQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-7.5V / Module DC-DC 1-OUT 2.5V to 7.5V 2A Medical 43-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Voltage - Output 1 2.5 ~ 7.5 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 105°C
Efficiency 95%
Mounting SMD
Package 43-BQFN Exposed Pad
Dimension 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Win Source Part Number 779635-LMZ36002RVQR
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ36002
Introduction Date September 11, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ36002RVQR CAD Model

Description

The LMZ36002RVQR from Texas Instruments is a high-performance, easy-to-use power module that integrates an advanced DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low-profile, QFN package. This power solution is ideal for a wide range of applications, including telecommunications, networking, industrial, and test equipment.

Key Features

  • High Efficiency: The module operates with high efficiency, which reduces power loss and improves system performance. This is particularly beneficial in systems where thermal management is a critical consideration.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 60V, the LMZ36002RVQR is versatile and can be used in various applications with different power supply requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for flexibility in powering a broad range of devices and systems.
  • High Output Current: Capable of delivering up to 2A of continuous output current, this module can power heavy loads without compromising performance.
  • Integrated Shielded Inductor: The built-in shielded inductor enhances performance by reducing EMI and improving reliability.
  • Compact QFN Package: The LMZ36002RVQR comes in a space-saving 10mm x 10mm x 4.3mm QFN package, which is ideal for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is achieved through the use of a low-profile package and optimized layout, ensuring reliable operation even at full load.

Applications

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial control systems
  • Test and measurement devices
  • Other electronic systems requiring a compact, high-efficiency power solution

The LMZ36002RVQR is designed to simplify the power supply design process, reducing time to market for new products. Its integrated approach minimizes the need for external components, thereby reducing design complexity and potential points of failure. With its robust feature set and compact form factor, the LMZ36002RVQR from Texas Instruments represents a reliable and efficient solution for modern electronic power requirements.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5417 $57.7085
11+ $9.4701 $104.1711
17+ $9.1742 $155.9614
23+ $8.8782 $204.1986
30+ $8.5823 $257.4690
39+ $7.6945 $300.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 501 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess