EN
  • EN
  • DE

LMZ31704RVQT

Part No LMZ31704RVQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-5.5V 22W QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series SIMPLE SWITCHER?
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 17V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 42-QFN
Size / Dimension 0.44" L x 0.36" W x 0.11" H (11.2mm x 9.2mm x 2.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Power (Watts) - Max 22W
Win Source Part Number 142766-LMZ31704RVQT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ31704RVQT CAD Model

Description

The LMZ31704RVQT is a power module from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a part of the SIMPLE SWITCHER® series and is a power module that is designed to simplify the power supply design process with its easy-to-use features and performance capabilities.

  • Output Current: Up to 4A.
  • Input Voltage Range: 2.95V to 17V.
  • Output Voltage: Adjustable from 0.6V to 3.6V.
  • Efficiency: High.
  • Power Density: High, suitable for space-constrained applications.
  • Protection Features: Over-temperature, under-voltage lockout, over-current, and short-circuit protection.
  • Package: QFN.

The LMZ31704RVQT from Texas Instruments is RoHS compliant and is designed to meet the requirements of a wide range of applications including telecommunications, industrial, medical, and consumer electronics.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0686 $106.0290
22+ $6.8298 $150.2556
32+ $6.3522 $203.2704
41+ $6.1134 $250.6494
52+ $5.8746 $305.4792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess