EN
  • EN
  • DE

LMZ31506HRUQR

Part No LMZ31506HRUQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 6A SIMPLE SWITCHER Power Module with 4.5V-14.5V Input in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14.5V
Voltage - Output 1 1.2 ~ 5.5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting SMD
Package 47-BQFN Exposed Pad
Size 0.60" L x 0.36" W x 0.11" H (15.2mm x 9.2mm x 2.9mm)
Win Source Part Number 1202594-LMZ31506HRUQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ31506
Introduction Date July 18, 2013
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ31506HRUQR CAD Model

Description

Introducing the LMZ31506HRUQR Power Module from Texas Instruments

The LMZ31506HRUQR is a high-performance, easy-to-use power module from Texas Instruments (TI) designed to meet the demands of a wide range of applications. This power solution is part of TI's SIMPLE SWITCHER® module family and it integrates a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This integration provides a compact, efficient power management solution that simplifies design and accelerates time to market.

Key Features of the LMZ31506HRUQR

  • Wide Input Voltage Range: The module operates from a 2.95V to 14.5V input voltage range, making it suitable for a variety of supply rails.
  • High Output Current: It is capable of delivering up to 6A of output current, addressing the needs of high-power applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, which allows for flexibility in powering different ICs and systems.
  • Efficient Power Conversion: The LMZ31506HRUQR is designed for high efficiency across a wide load range, which is critical for reducing heat and improving system reliability.
  • Integrated Shielded Inductor: The built-in inductor is shielded for reduced EMI, ensuring compliance with stringent electromagnetic interference requirements.
  • Thermal Performance: The module's enhanced thermal performance enables full current delivery over a wide temperature range without the need for airflow or additional heat sinking.
  • Power Good Output: This feature provides a power sequencing and monitoring option for system power management.
  • Protection Features: It includes over-temperature, over-voltage, under-voltage, and over-current protections to ensure safe operation under abnormal conditions.

Applications

The LMZ31506HRUQR is ideal for a broad spectrum of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Enterprise Computing
  • Storage and Data Center Infrastructure
  • Test and Measurement Equipment

With its robust feature set and ease of use, the LMZ31506HRUQR from Texas Instruments represents a versatile and reliable power management solution that engineers can trust for a wide array of applications.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5314 $50.1256
10+ $10.2822 $102.8220
16+ $9.9609 $159.3744
21+ $9.6395 $202.4295
27+ $9.3182 $251.5914
36+ $8.3543 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess