EN
  • EN
  • DE

LMZ22003TZX/NOPB

Part No LMZ22003TZX/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC 20V 3A TO-PMOD-7 / Module DC-DC 1-OUT 0.8V to 6V 3A 18W 7-Pin TO-PMOD EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 779623-LMZ22003TZX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ22003
Introduction Date April 05, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ22003TZX/NOPB CAD Model

Description

Product Overview: LMZ22003TZX/NOPB from Texas Instruments

The LMZ22003TZX/NOPB is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of a wide range of applications. This power solution is part of the SIMPLE SWITCHER® series, which is renowned for its simplicity and reliability. The LMZ22003TZX/NOPB is particularly suitable for space-constrained and energy-sensitive applications due to its compact size and high efficiency.

Key Features

  • Output Voltage: The module provides an adjustable output voltage ranging from 0.8V to 6V, allowing for flexibility across different design requirements.
  • High Efficiency: With an efficiency rate of up to 95%, this module ensures minimal power loss and is ideal for applications where energy efficiency is critical.
  • Load Current: It can deliver up to 3A of continuous output current, making it suitable for a variety of moderate to high-power applications.
  • Integrated Shielding: The device features integrated EMI shielding, reducing radiated emissions and simplifying design compliance with EMI regulations.
  • Operating Temperature: With a wide operating temperature range of -40°C to 85°C, it can reliably function in diverse environmental conditions.
  • Package: Encased in a thermally enhanced, compact QFN package, it provides excellent thermal performance and space efficiency.

Applications

The LMZ22003TZX/NOPB is versatile and can be used in various applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Networking Equipment
  • Consumer Electronics
  • Automotive Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMZ22003TZX/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. Additionally, this module comes in a lead-free, RoHS-compliant package, highlighting Texas Instruments' dedication to environmental sustainability.

Conclusion

The LMZ22003TZX/NOPB power module from Texas Instruments stands out for its efficiency, versatility, and ease of use. Whether for developing power supplies in industrial systems or for integrating into the latest consumer technology, this module offers a robust, efficient, and compact power management solution.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2959 $61.4795
10+ $10.0889 $100.8890
16+ $9.7737 $156.3792
22+ $9.4584 $208.0848
28+ $9.1431 $256.0068
37+ $8.1973 $303.3001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess