EN
  • EN
  • DE

LMZ21700SILT

Part No LMZ21700SILT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ21700 650 mA SIMPLE SWITCHER® Nano Module with 17 V Maximum Input Voltage | DC DC CONVERTER 0.9-6V 4W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Voltage - Output 1 0.9 ~ 6V
Current - Output (Maximum) 650mA
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 8-SMD Module
Parts Dimension 0.14" L x 0.14" W x 0.07" H (3.5mm x 3.5mm x 1.8mm)
Control Features Enable, Active High
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202559-LMZ21700SILT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ21700SILT CAD Model

Description

Product Overview: Texas Instruments LMZ21700SILT

The Texas Instruments LMZ21700SILT is a high-efficiency, easy-to-use, nano module power solution that integrates an advanced DC/DC converter with inductors, capacitors, and passive components to provide a compact and reliable power management solution. Designed for space-constrained applications, the LMZ21700SILT offers a significant reduction in design complexity, manufacturing risks, and time-to-market.

Key Features

  • Integrated Power Solution: The module combines a DC/DC converter with power inductors, input and output capacitors, and all required passive components into a single package, simplifying the power supply design.
  • High Efficiency: With an efficiency of up to 95%, this module is designed to maximize battery life and reduce thermal issues, making it ideal for portable and battery-powered applications.
  • Wide Input Voltage Range: The LMZ21700SILT operates over a broad input voltage range from 2.7V to 17V, accommodating a variety of power sources and ensuring flexibility across different system architectures.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing designers to tailor the power supply to the specific needs of their application.
  • Compact Footprint: With a small 3.0mm x 3.5mm x 1.41mm package, this power module is perfect for space-constrained applications.
  • Low EMI: The LMZ21700SILT is designed to meet EN55022 (CISPR22) Class B radiated and conducted EMI standards, ensuring compliance with regulatory requirements and reducing interference with other electronics.

Applications

The LMZ21700SILT is suitable for a wide range of applications including, but not limited to:

  • Point-of-load conversions from 3.3V and 5V rails
  • Space-constrained applications such as small form factor and portable devices
  • Industrial, communications, and enterprise solutions where power efficiency and EMI performance are critical

With its combination of high efficiency, flexible input and output voltage ranges, and compact design, the Texas Instruments LMZ21700SILT nano module is a powerful solution for modern electronic designs requiring a high-performance power management system.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess