EN
  • EN
  • DE

SSR2N60A

Part No SSR2N60A
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341705-SSR2N60A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSR2N60A CAD Model

Description

The SSR2N60A is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. It is designed for high-voltage, high-speed switching applications, commonly utilized in power supplies, motor control, and lighting control systems. Its robust design and efficient performance make it suitable for a wide range of industrial and consumer electronics.

Applications

  • Power Supplies: Used in switching power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in motor drivers for controlling the speed and torque of electric motors.
  • Lighting Control: Integrated into lighting systems for dimming and switching LED and incandescent lights.
  • Inverters: Utilized in inverters that convert DC power to AC power for renewable energy systems and uninterruptible power supplies (UPS).
  • Battery Chargers: Incorporated into battery charging circuits for various electronic devices.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • High Voltage Rating: Designed to handle high voltage levels, providing robustness in demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid switching and control in dynamic systems.
  • Avalanche Energy Rated: Provides protection against voltage spikes and transients.
  • Through-Hole Package: Simplifies mounting and heat dissipation.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency and reduced heat generation.
  • Fast Switching Performance: Enables rapid control and adjustment, improving system responsiveness.
  • Robust Operation: High voltage and avalanche ratings ensure reliable performance in demanding environments.
  • Easy Mounting: Through-hole package simplifies assembly and enhances mechanical stability.
  • Improved Thermal Management: Efficient heat dissipation promotes reliable operation and prolongs lifespan.
  • Cost-Effective Solution: Offers a good balance of performance and cost for various applications.

Additional Details

Key technical parameters include drain-source voltage (VDS), continuous drain current (ID), and on-resistance (RDS(on)). Consult the manufacturer's datasheet for comprehensive electrical characteristics, thermal resistance values, and safe operating area (SOA) information. Proper thermal management, which may include a heat sink, is vital to prevent overheating and maintain consistent performance. Always follow the manufacturer’s guidelines for proper handling, soldering, and usage to ensure the reliability and longevity of the component.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess