EN
  • EN
  • DE

LMZ13608TZE

Part No LMZ13608TZE
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843418-LMZ13608TZE
Ultra Librarian 3D Model Ultra Librarian LMZ13608TZE CAD Model

Description

Introducing the LMZ13608TZE Power Module from Texas Instruments

The LMZ13608TZE is a highly efficient, easy-to-use power module that offers exceptional performance in a compact package. Manufactured by Texas Instruments, a leader in semiconductor solutions, this power module is designed to meet the needs of a wide array of applications, including telecommunications, industrial systems, and consumer electronics.

Key Features:

  • High-Efficiency Power Conversion: The LMZ13608TZE operates with an efficiency of up to 95%, which helps to minimize power loss and heat generation, thereby enhancing system reliability and allowing for a smaller footprint.
  • Wide Input Voltage Range: This power module supports an input voltage range of 6V to 36V, making it versatile for various applications and ensuring stable operation even with fluctuating supply voltages.
  • Adjustable Output Voltage: With an output voltage that can be adjusted from 0.8V to 6V, the LMZ13608TZE caters to a broad spectrum of power requirements, providing flexibility for designers.
  • Integrated Shielded Inductor: The module includes an integrated shielded inductor, which reduces electromagnetic interference (EMI) and simplifies the design process by eliminating the need for external components.
  • Thermal Performance: The LMZ13608TZE is equipped with excellent thermal performance characteristics, ensuring operation in high-temperature environments without compromising efficiency or reliability.

Design Advantages:

The LMZ13608TZE module is designed with the engineer in mind. Its compact size (15mm x 15mm x 2.8mm) allows for integration into space-constrained applications, while the simple pinout and minimal external components requirement significantly reduce design complexity and time-to-market.

Furthermore, the power module includes features such as an adjustable soft-start, pre-bias startup, and over-current and over-temperature protection, providing additional layers of system safety and robustness. Its enhanced thermal performance and reliability make it an ideal choice for applications requiring a high level of performance in challenging environments.

With the LMZ13608TZE, Texas Instruments continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems. Whether you're designing for industrial, telecommunications, or consumer applications, the LMZ13608TZE offers a perfect blend of efficiency, reliability, and ease of use.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6905 $73.3810
3+ $34.3684 $103.1052
5+ $33.2073 $166.0365
7+ $30.8851 $216.1957
9+ $29.7240 $267.5160
11+ $28.5629 $314.1919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess