EN
  • EN
  • DE

LMZ12010TZX/NOPB

Part No LMZ12010TZX/NOPB
Manufacturer Texas Instruments
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 0.8-6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 20V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features UVLO
Operating Temperature -40°C ~ 125°C
Efficiency 92%
Mounting Type Surface Mount
Package / Case TO-PMOD-11, Power Module
Size / Dimension 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Ultra Librarian 3D Model Ultra Librarian LMZ12010TZX/NOPB CAD Model

You May Also Be Interested in

Vicor Corporation
DC/DC CONVERTER 24V 5V 12V 75W / DC DC Converter Output Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V
Lowest to $11.4370
Vicor Corporation
DC/DC CONVERTER 28V 2X15V 75W / DC DC Converter Output Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 12V 24V / DC DC Converter Output Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 3W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 5V 60W / Enclosed DC DC Converter 1 Output 5V 12A 160V Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7131 $71.4262
4+ $29.3031 $117.2124
6+ $28.3874 $170.3244
8+ $27.4716 $219.7728
10+ $26.5559 $265.5590
13+ $23.8088 $309.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess