EN
  • EN
  • DE

LMZ12001EXTTZ/NOPB

Part No LMZ12001EXTTZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1A SIMPLE SWITCHER Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-7, Power Module
Size 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 1202515-LMZ12001EXTTZ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ12001EXT
Introduction Date June 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ12001EXTTZ/NOPB CAD Model

Description

Product Overview: LMZ12001EXTTZ/NOPB

The LMZ12001EXTTZ/NOPB is a highly efficient, easy-to-use power module from Texas Instruments, designed to simplify the process of power supply design. This compact, integrated module is a part of Texas Instruments' SIMPLE SWITCHER® series and is engineered to deliver exceptional performance with minimal external components, making it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage Range: The LMZ12001EXTTZ/NOPB offers an adjustable output voltage range from 0.8V to 6V, which allows for versatile usage across various applications.
  • Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 20V, accommodating a variety of power sources.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Integrated Inductor: The inclusion of an integrated shielded inductor simplifies layout and reduces the need for external components, saving both board space and additional sourcing time.
  • Output Current: Capable of delivering up to 1A of continuous output current, this module can power a wide range of low-power devices and circuits.
  • Thermal Performance: Enhanced thermal performance is achieved through an innovative package design that facilitates effective heat dissipation.
  • Protection Features: The LMZ12001EXTTZ/NOPB is equipped with an array of protection features including over-temperature protection, under-voltage lockout, and over-current protection, ensuring safe and reliable operation under various conditions.

Applications

The flexibility and robustness of the LMZ12001EXTTZ/NOPB make it suitable for a diverse range of applications including telecommunications, networking equipment, industrial systems, and consumer electronics. Its ease of use is particularly beneficial for rapid prototyping and design in environments where time-to-market is critical.

Conclusion

As a testament to Texas Instruments' commitment to innovation and quality, the LMZ12001EXTTZ/NOPB stands out as a high-performance, reliable power solution. Its compact size, comprehensive protection features, and high efficiency make it a top choice for designers looking to optimize their power management systems with minimal effort and maximum results.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6504 $70.9512
6+ $19.4055 $116.4330
8+ $18.7991 $150.3928
11+ $18.1927 $200.1197
15+ $17.5862 $263.7930
20+ $15.7670 $315.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess