EN
  • EN
  • DE

LMX9838SBX/NOPB

Part No LMX9838SBX/NOPB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Bluetooth Class II 3.3V 0.704Mbps 70-Pin LTCC T/R / IC MODULE BLUETOOTH CERTIFIED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category RF/IF and RFID
Family RF Transceiver ICs
Packaging Reel
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0
Frequency 2.4GHz
Data Rate (Max) 921.6kbps
Power - Output 3dBm
Sensitivity -80dBm
Serial Interfaces UART
GPIO 2
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 65mA
Current - Transmitting 65mA
Operating Temperature Range -40°C ~ 85°C
Package 70-LGA
Catalog LMX9838
Win Source Part Number 085248-LMX9838SBX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMX9838
Introduction Date July 01, 2007
ECCN 5A992.c
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMX9838SBX/NOPB CAD Model

Description

The LMX9838SBX/NOPB is an advanced product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a highly sophisticated Bluetooth Serial Port Module, designed to offer a seamless solution for wireless data communication. It is an integral part of Texas Instruments' broad portfolio of wireless and connectivity solutions, demonstrating the company's commitment to innovation and technological advancement.

The LMX9838SBX/NOPB is a fully configured Bluetooth 2.0 system that includes an on-board antenna, crystal oscillators, and passive components. This eliminates the need for external components, thereby simplifying product development and reducing time to market. The module is designed to be compact and efficient, making it suitable for a wide range of applications including industrial automation, medical devices, and consumer electronics.

One of the key features of the LMX9838SBX/NOPB is its low power consumption. It operates on a single 3.3V power supply and comes with power management hardware and firmware algorithms. This makes it an ideal choice for battery-powered devices, contributing to longer battery life and improved device performance.

The LMX9838SBX/NOPB is also designed for ease of use. It supports multiple profiles such as the Serial Port Profile (SPP), Generic Access Profile (GAP), and Service Discovery Application Profile (SDAP), making it versatile and adaptable to different user requirements. It also includes a comprehensive set of AT commands for setup and control, simplifying the integration process.

In terms of security, the LMX9838SBX/NOPB offers advanced features such as secure simple pairing, link key generation, and encryption. This ensures the secure transmission of data, making it a reliable choice for sensitive applications.

In summary, the LMX9838SBX/NOPB Bluetooth Serial Port Module from Texas Instruments is a highly efficient, secure, and user-friendly solution for wireless data communication. It is a testament to Texas Instruments' expertise in semiconductor technology, offering high performance, reliability, and ease of integration. With its advanced features and capabilities, it is set to revolutionize wireless connectivity in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess