The LMX3403SLCX is a high-performance, integrated frequency synthesizer system from Texas Instruments. This product is part of the company's LMX series, which is renowned for its advanced features and superior performance. The LMX3403SLCX is designed to generate frequencies for a wide range of applications, including wireless communication, aerospace and defense, medical imaging, and test and measurement.
The LMX3403SLCX is characterized by its high output frequency range, from 10 MHz to 3760 MHz, enabling it to support a broad spectrum of frequency requirements. It is built with an integrated voltage-controlled oscillator (VCO) and a fractional-N phase-locked loop (PLL) that provides high stability and precision. The device also offers a low phase noise VCO, which is crucial in reducing signal distortion and enhancing signal clarity.
One of the key features of the LMX3403SLCX is its low power consumption. It operates on a single supply voltage of 3.3V, making it an energy-efficient choice for various applications. This feature not only helps to reduce operational costs but also contributes to the longevity of the device.
The LMX3403SLCX also comes with an integrated output divider that can be programmed to divide by 1, 2, 4, 8, 16, 32, or 64. This flexibility allows it to cater to different frequency requirements. The device also includes a programmable charge pump and a digital lock detect feature.
The LMX3403SLCX is housed in a compact, surface-mount, 36-pin VQFN package, making it easy to integrate into various systems. It is RoHS compliant and is designed to meet the rigorous industry standards for quality and reliability.
In conclusion, the LMX3403SLCX from Texas Instruments is a robust, flexible, and high-performance frequency synthesizer system. It is designed to meet the demanding needs of various applications with its broad output frequency range, low power consumption, and advanced features. Whether used in wireless communication systems, aerospace and defense equipment, medical imaging devices, or test and measurement tools, the LMX3403SLCX offers exceptional performance and reliability.