EN
  • EN
  • DE

LMX2615W-MPR

Part No LMX2615W-MPR
Manufacturer Texas Instruments
Catalog OEM Souring
Description Space grade 40-MHz to 15-GHz wideband synthesize with phase synchronization and JESD204B support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469070-LMX2615W-MPR
Manufacturer Texas Instruments
Package Tray
Product Status Active
Type Clock Synthesizer
PLL Yes
Input CMOS
Number of Circuits 1
Ratio - Input 1:2
Differential - Input Yes/Yes
Frequency - Max 15.2GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.2V ~ 3.45V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Grade -
Package / Case 64-CFlatPack
Supplier Device Package 64-CFP (11x11)
Ultra Librarian 3D Model Ultra Librarian LMX2615W-MPR CAD Model

Description

The LMX2615W-MPR is a state-of-the-art, space-grade wideband synthesizer from Texas Instruments, designed to meet the stringent requirements of space applications. Covering a frequency range from 40 MHz to 15 GHz, the LMX2615W-MPR comes with phase synchronization and JESD204B support, making it an ideal choice for advanced communication systems. Its wideband capability enables it to cater to a broad spectrum of frequency bands, ensuring versatility in satellite communications, radar systems, and other high-frequency applications. The device's ability to synchronize phase across multiple devices is crucial for phased array radar systems and satellite constellations, highlighting its importance in modern aerospace and defense technologies.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess