EN
  • EN
  • DE

LMX2541SQX3740E

Part No LMX2541SQX3740E
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Frequency Synthesizer (RF)
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 4GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-WQFN (6x6)
Win Source Part Number 071692-LMX2541SQX3740E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2541SQX3740E CAD Model

Description

The LMX2541SQX3740E is a high-performance, wideband synthesizer from Texas Instruments, a renowned global semiconductor company known for its innovative and reliable products. This superior product integrates a delta-sigma fractional-N PLL (Phase-Locked Loop), a VCO (Voltage-Controlled Oscillator), and multiple core chips, providing a comprehensive solution for frequency generation and signal conditioning.

The LMX2541SQX3740E is designed to deliver high performance in a wide range of applications. It offers an impressive frequency range of 0.02 GHz to 3.96 GHz, making it suitable for various applications in different industries. The device provides excellent phase noise performance, which is critical in applications such as wireless communication, radar, test and measurement equipment, and more.

One of the key features of the LMX2541SQX3740E is its integrated noise floor, which is as low as -231 dBc/Hz. This feature ensures that the device delivers clean, clear signals, minimizing interference and enhancing overall performance. The device also incorporates advanced noise reduction techniques, further improving the signal quality.

The LMX2541SQX3740E is designed with user convenience in mind. It comes in a compact, 36-VFQFN package, making it easy to integrate into various systems. Despite its small size, it does not compromise on performance, delivering the same high-quality output expected from larger, more cumbersome devices.

The device also boasts excellent power efficiency, making it a cost-effective solution for businesses. It operates on a single supply voltage, reducing the need for multiple power sources and simplifying the overall system design.

In terms of reliability, the LMX2541SQX3740E is second to none. It is manufactured using Texas Instruments' advanced semiconductor technology, ensuring high durability and long-lasting performance. The device also complies with RoHS and Green standards, demonstrating Texas Instruments' commitment to environmental sustainability.

In conclusion, the LMX2541SQX3740E from Texas Instruments is a high-quality, reliable, and efficient wideband synthesizer that delivers exceptional performance. Its wide frequency range, superior phase noise performance, integrated noise floor, and advanced noise reduction techniques make it an ideal choice for a variety of applications. Whether you're in the telecommunications industry, test and measurement, or any other field that requires high-performance signal generation and conditioning, the LMX2541SQX3740E is a product worth considering.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess