EN
  • EN
  • DE

LMB8S-TP

Part No LMB8S-TP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description Diode Rectifier Bridge Single 800V 1A 4-Pin Case LMBS-1 T/R / BRIDGE RECTIFIER 1A 800V LMBS-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel package
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 950mV @ 400mA
Current - Reverse Leakage @ Vr 5μA @ 800V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package LMBS-1
Win Source Part Number 787385-LMB8S-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Family Name LMB8S
Introduction Date February 03, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LMB8S-TP CAD Model

Description

The Micro Commercial Co LMB8S-TP is a single-phase diode type electronic component.

  • Current Average Rectified (Io): 1A
  • Current Reverse Leakage @ Vr: 5μA @ 800V
  • Voltage Peak Reverse (Maximum): 800V
  • Voltage Forward (Vf) (maximum) @ If: 950mV @ 400mA
  • Packaging: Reel
  • Mounting: SMD
  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • Technology: Standard
  • Estimated EOL Date: 2029

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2230 $50.1750
550+ $0.1830 $100.6500
850+ $0.1773 $150.7050
1,170+ $0.1716 $200.7720
1,510+ $0.1659 $250.5090
2,020+ $0.1487 $300.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess