Product Overview: LMX2541SQ3740E/NOPB
The LMX2541SQ3740E/NOPB is a high-performance frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL, advanced LDO regulator, and a VCO. This device is designed to meet the stringent requirements of wireless communication systems and is particularly suited for applications in wireless infrastructure, test equipment, and satellite communication due to its low noise and high frequency stability.
Key Features
- Frequency Range: The VCO operates over a wide frequency range from 3740 MHz to 3760 MHz, making it versatile for various applications.
- Low Phase Noise: The LMX2541SQ3740E/NOPB offers exceptionally low phase noise performance, which is crucial for high-quality signal generation and data integrity in communication systems.
- Integrated LDO: The integrated LDO regulator ensures clean power supply, contributing to the device's overall low noise performance.
- Programmable: The fractional-N PLL allows for fine frequency resolution, which can be programmed using a compatible interface for precise control over the output frequency.
- Fast Lock Time: It features a fast lock time, which is beneficial for systems that require quick frequency changes.
- Package: The device comes in a highly compact, surface-mount package, which is ideal for space-constrained applications.
Applications
- Wireless Infrastructure (e.g., base stations, repeaters)
- Test and Measurement Equipment
- Satellite Communications
- RF Signal Generation
Quality and Reliability
The LMX2541SQ3740E/NOPB is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high quality and reliability. The device is available in a NO-lead (NOPB) package, which aligns with environmentally friendly standards and RoHS compliance.