EN
  • EN
  • DE

LMX2541SQ3030E/NOPB

Part No LMX2541SQ3030E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ultra-Low Noise PLLatinum Frequency Synthesizer | IC PLL FREQ SYNTH W/VCO 36WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Frequency - Max 3.23GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Family Part Number LMX2541
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1202466-LMX2541SQ3030E/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2541SQ3030E/NOPB CAD Model

Description

The LMX2541SQ3030E/NOPB is a high-performance, low-noise frequency synthesizer system from Texas Instruments, designed to generate a highly stable, programmable frequency source for use in a wide range of applications, from wireless communication to test and measurement equipment.

Key Features

  • Frequency Range: The device is capable of operating over a wide frequency range, making it versatile for various applications.
  • Low Phase Noise: It boasts exceptionally low phase noise performance, which is critical for applications requiring high signal purity.
  • High Resolution: The LMX2541SQ3030E/NOPB offers high-resolution frequency tuning, allowing for precise control over the output frequency.
  • Integrated VCO: Comes with an integrated voltage-controlled oscillator (VCO) that simplifies the design and reduces the number of external components required.
  • Programmable: The device is fully programmable via a serial interface, providing flexibility and ease of use for system designers.
  • Power Efficiency: Designed with power efficiency in mind, it consumes minimal power, making it suitable for battery-powered devices.

Applications

The LMX2541SQ3030E/NOPB is ideal for a variety of applications, including:

  • Wireless Infrastructure (Base Stations, Repeaters, etc.)
  • Test and Measurement Equipment
  • RF and Microwave Communications Systems
  • Satellite Communication Systems
  • Portable and Handheld Radios

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number LMX2541SQ3030E/NOPB
Category Integrated Circuits (ICs)
Type Frequency Synthesizer
Package / Case WQFN-36
Operating Temperature -40°C to 85°C

Overall, the LMX2541SQ3030E/NOPB from Texas Instruments is a reliable and flexible solution for generating high-quality frequency signals in a variety of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3549 $53.4196
10+ $10.9579 $109.5790
15+ $10.6155 $159.2325
20+ $10.2730 $205.4600
26+ $9.9306 $258.1956
34+ $8.9033 $302.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess