EN
  • EN
  • DE

LMX25413320EVAL/NOPB

Part No LMX25413320EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR LMX25413320
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Timing
Function Frequency Synthesizer
Utilized IC / Part LMX25413320
Supplied Contents Board(s)
Base Product Number LMX25413320
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 9030.90.6600
Win Source Part Number 923534-LMX25413320EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX25413320EVAL/NOPB CAD Model

Description

The LMX25413320EVAL/NOPB is a comprehensive evaluation module provided by Texas Instruments, designed to facilitate the testing and performance validation of the LMX2541, a high-performance, low-noise frequency synthesizer system that integrates a VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop). This evaluation board is an essential tool for engineers and designers who require a reliable platform to assess the LMX2541's capabilities in their application-specific environments.

Key Features

  • Integrated VCO: The onboard LMX2541 synthesizer features an integrated VCO with a frequency range of 1.8 GHz to 2.8 GHz, providing a wide range of frequencies for various applications.
  • High Performance: With ultra-low noise and high precision, the LMX2541 is ideal for applications that demand high performance, such as telecommunications, test equipment, and military systems.
  • Flexible Power Supply: The evaluation board can be powered by a single 3.3V supply, simplifying the power setup.
  • Easy-to-Use Interface: The LMX25413320EVAL/NOPB comes with an easy-to-use graphical user interface (GUI) that allows for quick configuration and testing of the synthesizer.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including a detailed user guide, to assist in the setup and use of the evaluation board.

Applications

The LMX25413320EVAL/NOPB is suited for a wide range of applications that require high-quality signal generation, including but not limited to:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Satellite Communications
  • RFID Readers
  • Professional Radio Systems

Package Contents

The evaluation board package includes the LMX25413320EVAL/NOPB board and may come with additional accessories to help users get started quickly. Users should consult the specific package details for information on what is included with their purchase.

Conclusion

The LMX25413320EVAL/NOPB from Texas Instruments is an indispensable tool for professionals who need to evaluate the LMX2541 synthesizer's performance. With its comprehensive feature set, ease of use, and adaptability to various applications, this evaluation board is a valuable asset in the development of high-performance frequency generation systems.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess