EN
  • EN
  • DE

ADS5525IRGZR

Part No ADS5525IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT, 170 MSPS ADC WITH DDR LVDS/CMOS OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 170M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141759-ADS5525IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5525
Introduction Date July 01, 2006
ECCN 3A001.a.5.a.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5525IRGZR CAD Model

Description

Product Overview: Texas Instruments ADS5525IRGZR

The Texas Instruments ADS5525IRGZR is a high-performance, 14-bit, 125-MSPS analog-to-digital converter (ADC) that combines exceptional dynamic performance with low power consumption. This ADC is designed to meet the rigorous demands of advanced digital signal processing applications such as medical imaging, test and measurement, communication systems, and radar and satellite antenna arrays.

Key Features

  • High Resolution: At 14-bits of resolution, the ADS5525IRGZR offers fine quantization, enabling the capture of high-fidelity signals with a wide dynamic range.
  • Fast Sampling Rate: With a sampling rate of up to 125 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals into digital data without missing critical information.
  • Low Power Consumption: Despite its high-speed operation, the ADS5525IRGZR is designed for efficiency, with a power consumption that is well-suited for portable and battery-powered applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and distortion performance, which is essential for high-accuracy signal acquisition.
  • Internal Voltage Reference: An internal voltage reference simplifies the design by reducing the number of external components required.
  • Programmable Gain: The device includes a programmable gain option, allowing for additional signal conditioning flexibility.

Applications

The ADS5525IRGZR is versatile and can be used in a variety of applications. Its high-speed data acquisition capabilities make it an ideal choice for:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Wireless and Wired Communications
  • Radar and Satellite Antenna Systems
  • Professional Video Equipment

Design and Integration

Designed for easy integration into complex systems, the ADS5525IRGZR comes in a compact 48-VQFN (7x7) package, making it suitable for space-constrained applications. Its digital interface is compatible with standard logic levels and includes an output clock for easy data capture. Additionally, the device supports various digital processing features such as a digital filter, which can be used to optimize the performance in specific system configurations.

With its blend of high-speed, precision, and low-power operation, the Texas Instruments ADS5525IRGZR ADC is a powerful component for any system requiring reliable and accurate analog-to-digital conversion.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.3725 $69.3725
2+ $56.9210 $113.8420
3+ $55.1422 $165.4266
4+ $53.3634 $213.4536
5+ $51.5847 $257.9235
7+ $46.2483 $323.7381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess