EN
  • EN
  • DE

LMX2531LQ1515E/NOPB

Part No LMX2531LQ1515E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High-Performance Frequency Synthesizer System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.58GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.8 V ~ 3.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 1202443-LMX2531LQ1515E/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMX2531
Introduction Date October 26, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMX2531LQ1515E/NOPB CAD Model

Description

Product Overview: Texas Instruments LMX2531LQ1515E/NOPB

The Texas Instruments LMX2531LQ1515E/NOPB is a highly integrated, high-performance low-power frequency synthesizer system that includes a fully integrated delta-sigma PLL (Phase Locked Loop) and VCO (Voltage Controlled Oscillator). This advanced component is designed to meet the stringent requirements of wireless infrastructure and other RF applications, offering a versatile solution for frequency generation and clocking systems.

Key Features

  • Wide Frequency Range: The device is capable of generating frequencies in a wide range, making it suitable for various applications, including but not limited to wireless communication systems.
  • Low Phase Noise: The LMX2531LQ1515E/NOPB boasts low phase noise performance, ensuring a clean signal output that is critical for high-performance RF systems.
  • Integrated VCO: With an integrated VCO, the device simplifies the design process by reducing the number of external components required, saving space and cost on the PCB.
  • Programmable Divider: The PLL includes programmable dividers, allowing for a high degree of flexibility in output frequency selection and fine-tuning.
  • Power Saving Modes: It offers multiple power-saving modes, enabling efficient power management and reduced power consumption for battery-powered applications.
  • Digital Lock Detect: The digital lock detect feature ensures reliable operation by confirming that the PLL is locked to the desired frequency.

Applications

  • Wireless Infrastructure (e.g., Base Stations, Repeaters)
  • Cable Modems
  • Set-Top Boxes
  • General RF Synthesis

Quality and Reliability

The LMX2531LQ1515E/NOPB is available in a QFN-36 package and is characterized for operation from -40°C to 85°C. It is also part of Texas Instruments' commitment to high-quality and reliability, with robust manufacturing processes ensuring consistent performance.

With its advanced features and flexible design, the LMX2531LQ1515E/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient frequency synthesizer solution to meet the evolving demands of modern RF and wireless applications.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9787 $59.9361
7+ $16.3928 $114.7496
10+ $15.8805 $158.8050
14+ $15.3682 $215.1548
17+ $14.8559 $252.5503
23+ $13.3191 $306.3393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess