EN
  • EN
  • DE

LMX2512LQX1065

Part No LMX2512LQX1065
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER PLL VCO 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 1065MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 1055860-LMX2512LQX1065
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2512LQX1065 CAD Model

Description

Introducing the LMX2512LQX1065 from Texas Instruments

The LMX2512LQX1065 is a cutting-edge frequency synthesizer solution from Texas Instruments, designed to meet the demanding requirements of modern wireless communication systems. This high-performance device offers an exceptional combination of features that make it an ideal choice for applications requiring precise frequency generation and modulation.

Key Features

  • Wide Frequency Range: The LMX2512LQX1065 operates over a broad frequency spectrum, making it versatile for various applications, including wireless infrastructure, test and measurement, and satellite communications.
  • Low Phase Noise: One of the standout features of this device is its exceptionally low phase noise, which ensures a clean signal and minimizes interference in communication systems.
  • High Integration: This synthesizer integrates a VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop), reducing the need for external components and simplifying design efforts.
  • Programmable Output Power: The LMX2512LQX1065 allows for programmable output power, giving designers the flexibility to optimize signal strength for their specific application.
  • Flexible Power Supply: It operates with a wide range of power supply voltages, accommodating various system power requirements.
  • Compact Footprint: Housed in a compact QFN (Quad-Flat No-leads) package, the LMX2512LQX1065 saves valuable board space, which is crucial for space-constrained applications.

Applications

The LMX2512LQX1065 is suited for a diverse array of applications where high performance and reliability are paramount. Its ability to generate stable and precise frequencies makes it an excellent choice for:

  • Wireless infrastructure (such as base stations and repeaters)
  • RFID and IoT devices
  • Satellite communication systems
  • Test and measurement equipment
  • Military and aerospace applications

With the LMX2512LQX1065, Texas Instruments continues to demonstrate its commitment to providing state-of-the-art solutions for the ever-evolving electronics industry. By integrating advanced features into a single device, TI helps engineers streamline their designs and bring high-quality products to market faster.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess