EN
  • EN
  • DE

RT4723QWSC

Part No RT4723QWSC
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835858-RT4723QWSC
Ultra Librarian 3D Model Ultra Librarian RT4723QWSC CAD Model

Description

The RT4723QWSC is a high-efficiency, synchronous rectified, step-down DC-DC converter. It's designed for applications requiring a compact solution with a wide input voltage range. It operates with a constant on-time (COT) control architecture, which provides fast transient response and simplifies loop compensation.

Applications:

  • Point-of-Load (POL) Converters
  • Consumer Electronics such as tablets and smartphones
  • Industrial Equipment
  • Distributed Power Systems
  • FPGA, DSP & Microprocessor core and I/O power

Features:

  • Wide Input Voltage Range: Typically from 4.5V to 18V
  • High Efficiency: Achieved through synchronous rectification
  • Constant On-Time (COT) Control: Ensures fast transient response
  • Adjustable Output Voltage: Allows for flexible design options
  • Output Voltage Accuracy: Provides stable and reliable power delivery
  • Over-Current Protection (OCP): Protects the converter from damage due to excessive current draw
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level
  • Under-Voltage Protection (UVP): Shuts down the converter if the input voltage drops too low
  • Thermal Shutdown: Protects the converter from overheating
  • Available in a compact package: QWSC package for space-constrained applications

Benefits:

  • Improved System Performance: The fast transient response of the COT control architecture ensures stable power delivery, even under rapidly changing load conditions.
  • Reduced Component Count: The integrated synchronous rectification reduces the need for external components, simplifying the design and lowering the overall cost.
  • Enhanced System Reliability: The built-in protection features (OCP, OVP, UVP, thermal shutdown) protect the converter from damage and ensure reliable operation.
  • Flexibility: The adjustable output voltage allows for a wide range of applications.
  • Small Solution Size: The compact QWSC package makes it suitable for space-constrained applications.
  • High Efficiency: Reduces power loss and heat generation, improving overall system efficiency.

Additional Details:

The RT4723QWSC typically includes features like enable control and power good indication. The switching frequency is internally set, which simplifies the design process. It's designed to operate over a wide temperature range, making it suitable for various environments. The specific switching frequency and output current capability will vary based on the specific variant and operating conditions, refer to the datasheet for detailed specifications.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess