EN
  • EN
  • DE

LMX2502LQ1635/NOPB

Part No LMX2502LQ1635/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH W/INT VCO 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Frequency Synthesizer
Frequency 1635MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 123026-LMX2502LQ1635/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2502LQ1635/NOPB CAD Model

Description

The is a high-performance, integrated frequency synthesizer and local oscillator system from Texas Instruments.

  • Frequency Range: 500 MHz to 2.5 GHz
  • Features: Integrated VCO with tank circuit, LDO, low phase noise, programmable counters, power down modes, lock detect indicator
  • Package: 132-pin LQFP
  • Compliance: RoHS compliant
  • Applications: Cellular telephones, GPS devices, other radio-based devices

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1885 $57.5655
7+ $15.7445 $110.2115
10+ $15.2524 $152.5240
14+ $14.7604 $206.6456
18+ $14.2684 $256.8312
24+ $12.7924 $307.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess