EN
  • EN
  • DE

SST39WF800A-90-4I-B3KE-T

Part No SST39WF800A-90-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 90 ns 48-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 90 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39WF800A
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254288-SST39WF800A-90-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39WF800A-90-4I-B3KE-T CAD Model

Description

Microchip Technology SST39WF800A-90-4I-B3KE-T Flash Memory

The SST39WF800A-90-4I-B3KE-T is a high-quality, dual-bank flash memory device from the reputable manufacturer, Microchip Technology. This non-volatile memory chip is designed to provide a reliable storage solution for a wide range of embedded systems. With its fast read and write capabilities, it is particularly suited for applications that demand quick access to code and data, such as boot code storage, firmware updates, and program execution directly from the flash memory.

The device boasts a storage capacity of 8 Mbit and features a 90 nanoseconds access time, which ensures swift retrieval of information, contributing to the overall performance efficiency of the system it is integrated into. It operates within the industrial temperature range of -40°C to +85°C, making it suitable for use in environments that experience extreme temperatures.

This flash memory comes in a 48-pin TSOP (Thin Small Outline Package) which is widely used in the industry and is known for its compact footprint and reliability. The part number SST39WF800A-90-4I-B3KE-T indicates the package type, speed grade, and temperature range of the device, ensuring that engineers can easily identify the specifications and compatibility with their designs.

The SST39WF800A-90-4I-B3KE-T offers a flexible and efficient memory solution with its sector-erase and block-erase capabilities. This allows for selective erasure of memory blocks, which is particularly useful for updating firmware and data without needing to erase the entire memory content. Moreover, its low power consumption makes it an excellent choice for battery-operated devices, where power efficiency is crucial.

In summary, the SST39WF800A-90-4I-B3KE-T from Microchip Technology is a robust and reliable flash memory device that meets the demanding needs of modern electronic applications. Its high-speed access, substantial storage capacity, and industrial temperature range make it a versatile choice for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess