EN
  • EN
  • DE

LMX2492RTWT

Part No LMX2492RTWT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC HIGH FREQ PLL 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 14GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1055858-LMX2492RTWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2492RTWT CAD Model

Description

The LMX2492RTWT is a highly integrated, high-performance frequency synthesizer produced by Texas Instruments (TI), designed for use in a variety of applications such as wireless infrastructure, radar, test and measurement equipment, and satellite communication systems. This advanced synthesizer is part of TI's extensive portfolio of radio frequency (RF) products, delivering exceptional performance and flexibility to meet the demanding requirements of modern RF systems.

At the heart of the LMX2492RTWT is a low-noise, wideband phase-locked loop (PLL) with integrated voltage-controlled oscillators (VCOs). It offers an outstanding phase noise performance, which is critical for applications requiring high signal purity. The device supports a wide frequency range from 20 MHz up to 14 GHz when used with an external VCO, making it highly versatile for different frequency planning architectures.

The LMX2492RTWT comes with a host of features that enhance its functionality and ease of use. It includes a two-channel frequency mixer that supports frequency upshifting and downshifting, enabling complex frequency generation schemes. The device also boasts a programmable output power level, fine frequency resolution with a fractional-N divider, and fast frequency switching capabilities.

Furthermore, the LMX2492RTWT is equipped with a ramp generator, making it an ideal choice for frequency modulation applications such as FSK and PSK. This feature allows for the generation of complex modulation patterns without the need for additional external components.

The device is housed in a compact WQFN (Wettable Flank Quad Flat No-Lead) package, which not only saves board space but also ensures reliable soldering and inspection through its wettable flanks. The LMX2492RTWT also supports a serial peripheral interface (SPI) for programming and control, providing designers with a high degree of flexibility in system integration.

In summary, the LMX2492RTWT from Texas Instruments is a top-tier frequency synthesizer that offers a combination of performance, integration, and versatility, making it an excellent choice for designers looking to push the boundaries of RF system capabilities.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1523 $52.3046
5+ $21.4583 $107.2915
8+ $20.7878 $166.3024
10+ $20.1172 $201.1720
13+ $19.4466 $252.8058
18+ $17.4349 $313.8282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess