EN
  • EN
  • DE

LMX2485ESQ/NOPB

Part No LMX2485ESQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3-GHz Delta-Sigma Low-Power Dual PLLatinum Frequency Synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel - TR
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1202426-LMX2485ESQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Clock & Timing
Family Name LMX2485E
Introduction Date October 15, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMX2485ESQ/NOPB CAD Model

Description

The LMX2485ESQ/NOPB from Texas Instruments is a high-performance, low-power frequency synthesizer system which integrates a delta-sigma fractional-N PLL (Phase-Locked Loop), advanced dividers, and a dual-modulus prescaler into a single monolithic IC. This device is part of TI's PLLatinum™ series, designed to meet the stringent requirements of personal communication systems such as GSM, PCS, DCS, and WCDMA.

The LMX2485ESQ/NOPB operates with a supply voltage ranging from 2.7V to 3.3V, making it an ideal choice for battery-powered applications. It boasts a wide frequency range, capable of generating local oscillator frequencies for both the receiver and transmitter sections of RF communication devices. Its low phase noise and high-frequency resolution ensure excellent signal quality, which is crucial for data integrity in communication systems.

Key features of the LMX2485ESQ/NOPB include:

  • Integrated delta-sigma fractional-N PLL for high-frequency stability and resolution.
  • Dual-modulus prescaler (32/33 or 64/65), allowing for fine step sizes and broad frequency coverage.
  • Programmable charge pump currents and a lock detect feature, ensuring reliable and stable PLL locking performance.
  • Serial port interface (SPI) compatible, facilitating easy control and programming of the device.
  • Power-saving features, including a power-down mode, which significantly reduces power consumption when the device is not in use.
  • Available in a surface-mount, lead-free package that complies with RoHS standards, making it suitable for eco-friendly production requirements.

With its exceptional performance and versatility, the LMX2485ESQ/NOPB is a top choice for designers of modern RF communication systems. Whether you are working on a new design or upgrading an existing one, the LMX2485ESQ/NOPB offers a compact, power-efficient solution without compromising on quality and reliability.

For detailed technical specifications, application notes, and support tools, visit Texas Instruments' official website or consult the LMX2485ESQ/NOPB datasheet.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4227 $51.3816
17+ $6.0162 $102.2754
26+ $5.8130 $151.1380
37+ $5.4065 $200.0405
49+ $5.2032 $254.9568
60+ $5.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess