The LMX2336TMC is a high-performance frequency synthesizer developed by Texas Instruments, a renowned American semiconductor company. This product is designed to generate a Radio Frequency (RF) output signal and a Local Oscillator (LO) signal for up-conversion or down-conversion in wireless communication devices. It is an integral part of the LMX233x family of devices, which are known for their exceptional performance, reliability, and versatility.
The LMX2336TMC incorporates a dual modulus prescaler that can divide the frequency of the RF input signal by 32, 64, or 128, allowing it to operate at higher frequencies. This feature makes it highly desirable for applications that require high-frequency operations, such as wireless communication devices and radio frequency identification (RFID) systems.
One of the key features of the LMX2336TMC is its low power consumption. This is particularly important for battery-powered devices, as it significantly extends battery life. Despite its low power consumption, the LMX2336TMC does not compromise on performance, offering a phase noise performance of -219 dBc/Hz at 1 kHz offset, which is among the best in the industry.
The LMX2336TMC also comes with a fast lock mode with cycle slip reduction for higher data rate systems, and power down mode to further reduce power consumption when the device is not in use. The device operates on a single supply voltage of 2.7V to 5.5V, offering flexibility in various application scenarios.
The device is housed in a compact 16-pin thin shrink small outline package (TSSOP), making it ideal for space-constrained applications. The device also features a digital lock detect signal for indication of lock status, which aids in easy system integration and troubleshooting.
In conclusion, the LMX2336TMC from Texas Instruments is a high-performance, versatile, and reliable frequency synthesizer, ideal for use in wireless communication devices and other high-frequency applications. Its low power consumption, high phase noise performance, and compact size make it a highly desirable component in the design of modern electronic devices.