EN
  • EN
  • DE

LMX2331LSLBX/NOPB

Part No LMX2331LSLBX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 24-LCSP / Clock Generator 3Clock Inputs 24-Pin LAM CSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
Part Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, TTL
Output CMOS
Number of Circuits 1
Frequency - Max 2GHz, 510MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN, CSP
Manufacturer Package 24-CSP (4.5x3.5)
Win Source Part Number 779588-LMX2331LSLBX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2331
Introduction Date June 01, 1999
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMX2331LSLBX/NOPB CAD Model

Description

Product Overview: LMX2331LSLBX/NOPB

The LMX2331LSLBX/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments that combines a fully integrated PLL (Phase-Locked Loop) and VCO (Voltage Controlled Oscillator) in a single package. This device is designed to meet the stringent requirements of wireless communication systems and is particularly suitable for mobile phone and other RF applications.

Key Features

  • Dual PLL Design: The LMX2331LSLBX/NOPB features a dual PLL architecture which allows for independent frequency generation for both local oscillator and IF (Intermediate Frequency) stages.
  • Low Phase Noise: With its advanced design, this synthesizer offers very low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Integrated VCOs: The on-chip VCOs reduce the need for external components, thus simplifying design and saving board space.
  • Programmable Charge Pump: The charge pump current is programmable, allowing designers to optimize loop filter characteristics for specific applications.
  • Power Saving Mode: A power-saving mode significantly reduces current consumption when the device is not in active use, making it ideal for battery-powered applications.
  • Serial Interface: The device is programmable via a three-wire serial interface, which facilitates easy control and programming of the synthesizer's functions.

Applications

The LMX2331LSLBX/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile phones
  • Wireless LANs
  • Portable radios
  • Other RF communication systems

Package and Quality

This synthesizer is offered in a compact, surface-mount package, making it suitable for use in space-constrained applications. Additionally, the LMX2331LSLBX/NOPB is part of TI's NOPB (No Lead (Pb)) product offerings, which complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring environmental friendliness and suitability for use in all markets.

With its blend of performance, integration, and power efficiency, the LMX2331LSLBX/NOPB from Texas Instruments stands out as an excellent choice for designers looking to enhance their RF system capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5625 $62.2500
8+ $12.7692 $102.1536
13+ $12.3702 $160.8126
17+ $11.9711 $203.5087
22+ $11.5721 $254.5862
29+ $10.3750 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess