EN
  • EN
  • DE

LMX2326TM/NOPB

Part No LMX2326TM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZER 16-TSSOP / Clock Generator 100MHz to 2.8GHz-IN 16-Pin TSSOP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Tube
Part Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 2.8GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 779587-LMX2326TM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMX2326
Introduction Date April 01, 2000
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LMX2326TM/NOPB CAD Model

Description

Product Overview: LMX2326TM/NOPB

The LMX2326TM/NOPB is a high-performance frequency synthesizer system from Texas Instruments designed for radio frequency (RF) applications. This integrated circuit is part of the LMX2326 series, which is known for its reliability and versatility in generating stable, low-noise signals. The device is particularly suitable for mobile phones, wireless communication systems, and other RF-related applications.

Key Features

  • Frequency Range: The LMX2326TM/NOPB operates over a wide frequency range, making it an excellent choice for various applications that require different frequency bands.
  • Low Phase Noise: It is designed to produce a low phase noise output, which is critical for maintaining signal integrity and ensuring high-quality communication.
  • Programmability: The device includes a serial interface for programming the various parameters such as frequency dividers, charge pump settings, and other functions. This flexibility allows designers to tailor the device to specific application needs.
  • Power Supply: It operates from a single supply voltage, simplifying the power design for the system it is used in.
  • Packaging: The LMX2326TM/NOPB comes in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the LMX2326TM/NOPB allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Wireless communication devices such as GSM, CDMA, and LTE handsets
  • Base stations and wireless infrastructure
  • Personal communication systems
  • Satellite communication systems
  • Test equipment and instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LMX2326TM/NOPB is no exception. The device is available in a lead-free, environmentally friendly package, and its NOPB (No Lead (Pb)) designation indicates compliance with RoHS regulations. This commitment to quality and environmental standards ensures that the LMX2326TM/NOPB is a reliable and sustainable choice for designers and manufacturers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5999 $51.9980
47+ $2.1333 $100.2651
73+ $2.0666 $150.8618
100+ $2.0000 $200.0000
130+ $1.9333 $251.3290
174+ $1.7333 $301.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess