The LMX2316SLBD is a high-performance, low-power frequency synthesizer system produced by Texas Instruments, a renowned leader in the semiconductor industry. This product is specifically designed to generate a stable, accurate radio frequency (RF) output from a low-frequency reference signal, making it a critical component in a wide variety of electronic devices.
The LMX2316SLBD is part of Texas Instruments' LMX series of RF synthesizers, known for their exceptional performance and reliability. This product is capable of operating at a frequency range of 2.5 GHz to 3.8 GHz, providing a broad spectrum of potential applications. It is designed with a dual modulus prescaler that can divide the input frequency by either 32/33 or 64/65, allowing for a wide range of output frequencies.
One of the key features of the LMX2316SLBD is its low power consumption. Despite its high performance, this synthesizer system operates on a minimal power supply, making it an energy-efficient choice for various applications. This feature not only helps reduce operating costs but also contributes to the longevity of the device in which it is installed.
The product is also equipped with a digital lock detect function, which ensures the stability and accuracy of the output frequency. This feature is particularly beneficial in applications where precise frequency control is crucial. In addition, the LMX2316SLBD comes with a power-down feature, which further enhances its energy efficiency.
The LMX2316SLBD is packaged in a compact, 20-pin TSSOP, making it easy to integrate into a variety of electronic devices. Its small size does not compromise its performance or capabilities, making it a versatile solution for many RF applications.
In conclusion, the LMX2316SLBD from Texas Instruments is a high-performance, energy-efficient frequency synthesizer system that delivers reliable and accurate RF output. Its wide frequency range, low power consumption, and advanced features make it a valuable asset in a variety of applications, from telecommunications to consumer electronics. With its compact design and robust capabilities, the LMX2316SLBD is a testament to Texas Instruments' commitment to innovation and quality.