The LMV932MMX/NOPB is a high-quality, low-voltage, operational amplifier from Texas Instruments, a renowned brand in the field of electronics and semiconductors. This product is designed with the latest technology to provide an impressive performance, making it a perfect fit for a wide range of applications.
- Supply Voltage Range: 2.7V to 5.5V (single supply) or ±1.35V (dual supply)
- Gain Bandwidth: 10 MHz
- Quiescent Current: 1.1 mA per amplifier at 5V
- Rail-to-Rail Input/Output: Provides maximum possible dynamic range at the input and output
- Input Common-Mode Voltage Range: Extends 200 mV beyond the rails
- Output Voltage Swing: Extends to within 10 mV of the rails
- Temperature Range: -40°C to +125°C
- Package: 8-pin VSSOP
- Compliance: RoHS compliant, lead-free
In summary, the LMV932MMX/NOPB from Texas Instruments is a high-performance, low-voltage operational amplifier that offers a unique blend of power efficiency, wide dynamic range, and versatility. Its small size and environmentally friendly design make it an excellent choice for a range of applications in the electronics field. Whether you're designing portable devices, working with battery-powered applications, or dealing with low-voltage operations, the LMV932MMX/NOPB is a reliable and high-quality solution.