The LMV824M/NOPB is a high-performance, low-voltage, and low-power operational amplifier produced by Texas Instruments, designed to operate with single or dual supplies. This operational amplifier is a perfect choice for applications that require a balance between power efficiency and performance. The LMV824M/NOPB is part of the LMV82x family and comes in a 14-pin SOIC package, making it suitable for a wide range of electronic circuits.
Key Features:
- Supply Voltage: The device can operate at supply voltages ranging from 2.7V to 5.5V, making it versatile for both battery-powered and standard 5V systems.
- Low Power Consumption: With a quiescent current of just 500 µA per channel, the LMV824M/NOPB is an ideal choice for power-sensitive applications.
- Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
- Gain Bandwidth Product: It offers a gain bandwidth product of 5.5 MHz, providing a good balance between speed and power consumption.
- Input Common-Mode Voltage Range: The common-mode voltage range includes ground, which allows for direct sensing near ground.
- Low Input Offset Voltage: The device features a low input offset voltage, which enhances measurement accuracy and system performance.
- Extended Temperature Range: The operational amplifier is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
- RoHS Compliant: The LMV824M/NOPB is compliant with RoHS standards, minimizing the environmental impact by excluding hazardous substances.
Applications:
The LMV824M/NOPB is a versatile op-amp that can be used in a variety of applications, including:
- Portable and battery-operated devices
- Signal conditioning and sensor amplification
- Active filters and audio pre-amplification
- Data acquisition systems
- Medical instrumentation
- Automotive electronics
With its low-voltage operation and power efficiency, the LMV824M/NOPB from Texas Instruments is a robust solution for designers looking to improve the performance of their analog circuits without compromising on power consumption.