EN
  • EN
  • DE

LPO6013-222MLB

Part No LPO6013-222MLB
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, 10/20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1070497-LPO6013-222MLB
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPO6013-222MLB CAD Model

Description

The LPO6013-222MLB is a high-performance power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply applications, offering excellent current handling capabilities and low DC resistance. Its compact size and shielded construction make it suitable for space-constrained applications requiring efficient power conversion.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • Point-of-load (POL) modules
  • Filtering circuits
  • LED lighting

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling: Capable of handling high DC currents without saturation.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Small size: Compact footprint for space-constrained applications.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved efficiency: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Increased power density: Small size allows for higher power density in power supply designs.
  • Enhanced reliability: Robust construction ensures long-term reliability in demanding applications.
  • Simplified design: Optimized electrical characteristics simplify the design of power supply circuits.

Additional Details

The LPO6013-222MLB inductor features a ferrite core material and is designed for surface mount applications. Key specifications include an inductance value of 2.2 µH and a saturation current rating that depends on the temperature rise. Consult the Coilcraft datasheet for precise electrical characteristics such as SRF (Self-Resonant Frequency), DCR (DC Resistance), and Irms (RMS current) at different operating temperatures.

The inductor's robust construction and shielded design make it a reliable choice for power supply applications requiring high performance and minimal EMI. Careful attention to thermal management is recommended when operating at high currents.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess