EN
  • EN
  • DE

LMV791TDA2

Part No LMV791TDA2
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP 17MHZ RRO DIE / Op Amp Low Noise Amplifier 6-Pin Bare Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 9.5 V/μs
GBP - Gain Bandwidth Product 17MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.35mV
Operating Supply Current 1.15mA
Output Current per Channel 21mA
Operating Temperature Range 25°C
Win Source Part Number 779577-LMV791TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name LMV791-DIE
Introduction Date February 27, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMV791TDA2 CAD Model

Description

The LMV791TDA2 is a high-performance, low-noise voltage feedback operational amplifier from Texas Instruments, designed to meet the rigorous demands of a wide range of electronic applications. This op-amp is well-suited for applications that require precision and low power consumption, making it an ideal choice for battery-powered devices, audio equipment, and sensor amplification circuits.

Key Features

  • Low Noise Performance: The LMV791TDA2 boasts an exceptionally low voltage noise density, which ensures a clean and precise signal amplification, crucial for high-fidelity audio applications and sensitive instrumentation.
  • Low Distortion: With its low harmonic distortion, this op-amp preserves the integrity of the original signal, making it perfect for high-quality audio processing and other applications that require a high degree of signal purity.
  • High Output Drive: Capable of driving heavy loads, the LMV791TDA2 is versatile in its applications, being able to supply ample current to a variety of components without compromising performance.
  • Wide Supply Voltage Range: This operational amplifier operates over a wide supply voltage range, accommodating a variety of power sources and making it adaptable to multiple electronic circuit designs.
  • Stable Operation: The LMV791TDA2 is designed for stability and reliability, ensuring consistent performance over a range of conditions and applications.

Applications

The Texas Instruments LMV791TDA2 is highly versatile and can be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Portable and Battery-Powered Devices
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Medical Instrumentation
  • Analog-to-Digital Converter (ADC) Driver

Quality and Reliability

As with all Texas Instruments products, the LMV791TDA2 is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of industrial and consumer applications. With its robust design and proven performance, this operational amplifier is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess