EN
  • EN
  • DE

LMV791MK/NOPB

Part No LMV791MK/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 17-MHz, Low-Noise, CMOS Input, 1.8-V Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 11.5 V/μs
GBP - Gain Bandwidth Product 17MHz
Current - Input Bias 0.1pA
Voltage - Input Offset 100μV
Operating Supply Current 1.15mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1202257-LMV791MK/NOPB
Manufacturer Homepage www.ti.com
Family Name LMV791
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV791MK/NOPB CAD Model

Description

Product Overview: LMV791MK/NOPB

The LMV791MK/NOPB is a high-performance, low-noise voltage feedback operational amplifier from Texas Instruments. This component is designed to deliver excellent accuracy and stability, making it an ideal choice for applications that require a precise signal conditioning solution. The LMV791MK/NOPB is part of Texas Instruments' LMV series, known for their low-voltage operation and low-power consumption.

With its low noise density of 17 nV/√Hz at 1 kHz, the LMV791MK/NOPB ensures a clean signal amplification, which is particularly beneficial for audio processing, sensor amplification, and other applications sensitive to noise. In addition, this op-amp boasts a low input offset voltage of 0.25 mV (typical) and a low input bias current of 1 pA (typical), further enhancing the precision of the signal processing.

The device operates with a supply voltage range from 2.7V to 5.5V, making it suitable for both single-supply and split-supply operations. This flexibility allows designers to integrate the LMV791MK/NOPB into a wide range of electronic systems without the need for additional power supply configurations. Furthermore, with a quiescent current of just 1.4 mA, the LMV791MK/NOPB is an energy-efficient option for battery-powered devices or any application where power conservation is a priority.

Encased in a compact SOT-23 package, the LMV791MK/NOPB is designed for space-constrained applications. Its small footprint does not compromise on performance, ensuring that even the most compact devices can benefit from high-quality signal amplification. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

Whether it's for professional audio equipment, medical devices, instrumentation, or any other precision signal processing application, the LMV791MK/NOPB from Texas Instruments stands out as a reliable and efficient op-amp that offers a combination of low noise, low power consumption, and high-voltage precision.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8590 $50.1670
32+ $3.1664 $101.3248
49+ $3.0674 $150.3026
68+ $2.9685 $201.8580
88+ $2.8695 $252.5160
117+ $2.5727 $301.0059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 438 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess